EN
  • EN
  • DE

0805CS-471XJBC

Part No 0805CS-471XJBC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120773-0805CS-471XJBC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805CS-471XJBC CAD Model

Description

The 0805CS-471XJBC is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for applications requiring high Q, narrow tolerance, and exceptional SRF (Self-Resonant Frequency) performance in a small 0805 package size. Its construction ensures reliable operation in demanding environments.

Applications

  • RF transceivers
  • Wireless communication devices (e.g., Bluetooth, WLAN)
  • Mobile phones
  • GPS devices
  • Matching networks
  • Filter circuits
  • Impedance matching circuits

Features

  • High Q factor for improved circuit efficiency
  • Tight inductance tolerance for precise circuit performance
  • Self-resonant frequency (SRF) performance up to high frequencies
  • Ceramic core material for stable performance over temperature
  • Wirewound construction for high current handling capability
  • 0805 standard case size for easy surface mounting
  • RoHS compliant for environmental protection

Benefits

  • Improved signal clarity and reduced signal loss due to high Q factor
  • Precise circuit tuning and performance consistency thanks to tight inductance tolerance
  • Suitable for high-frequency applications due to excellent SRF performance
  • Stable inductance value over a wide temperature range ensuring reliable performance
  • Ability to handle higher currents compared to thin-film inductors
  • Easy integration into existing surface mount assembly processes
  • Environmentally friendly due to RoHS compliance

Specifications

The 0805CS-471XJBC has a nominal inductance of 470 nH with a tolerance typically around ±5%. It is designed to operate within a specific temperature range, typically -40°C to +125°C. The Self-Resonant Frequency (SRF) is usually in the hundreds of MHz. The DC resistance (DCR) is low, contributing to reduced power loss. Specific values for SRF and DCR can be found in the product datasheet from Coilcraft. It is packaged for automated pick and place assembly.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess