EN
  • EN
  • DE

0402CS-1N2XJRW

Part No 0402CS-1N2XJRW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF Inductor, ceramic core, 5% toll, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152792-0402CS-1N2XJRW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-1N2XJRW CAD Model

Description

The Coilcraft 0402CS-1N2XJRW is a wirewound chip inductor, designed for use in high-frequency applications where small size and optimal performance are important. The 0402 package size enables dense mounting on printed circuit boards, making it suitable for miniature electronic devices.

Applications:

  • RF Impedance Matching: Essential for matching impedance in radio frequency circuits.
  • RF Filtering: Used in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Tuning Circuits: Fine-tuning resonant circuits in communication devices.
  • Wireless Communication: Key component in wireless transceivers, Bluetooth devices, and WLAN modules.
  • Mobile Devices: Antenna matching and RF front-end modules in smartphones.

Features:

  • Wirewound Construction: High Q-factor ensures superior high-frequency performance.
  • 0402 Package Size: Compact dimensions (0.04 inch x 0.02 inch) for space-saving designs.
  • Surface Mount Technology (SMT): Compatible with automated pick-and-place assembly systems.
  • 1.2 nH Inductance: The '1N2' denotes an inductance value of 1.2 nanohenries (nH).
  • High Self-Resonant Frequency (SRF): Designed to operate at high frequencies without significant signal loss.

Benefits:

  • High Efficiency: The high Q-factor minimizes energy loss, increasing overall circuit efficiency.
  • Compact Design: Small footprint allows for use in densely populated circuit boards.
  • Automated Assembly: SMT package simplifies and speeds up the manufacturing process.
  • Stable Performance: Reliable electrical characteristics over a wide range of operating conditions.
  • Precise Tuning: Enables accurate tuning and impedance matching in sensitive RF circuits.

Important specifications include the Self-Resonant Frequency (SRF) and DC Resistance (DCR). Consult the Coilcraft datasheet for the SRF, DCR, Q-factor, inductance tolerance, and current rating of the 0402CS-1N2XJRW. These parameters are critical for ensuring the inductor operates within its optimal range. The Coilcraft datasheet for the 0402CS series provides extensive technical specifications and recommended usage guidelines.

You May Also Be Interested in

JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess