EN
  • EN
  • DE

FCLF8520P2BTL

Part No FCLF8520P2BTL
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description COPPER SFP TXRX 1000BASE-T 100M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 1000Mbps
Applications Ethernet
Voltage - Supply 3.3V
Connector Type RJ45
Mounting Type Pluggable, SFP Copper
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566078-FCLF8520P2BTL
Ultra Librarian 3D Model Ultra Librarian FCLF8520P2BTL CAD Model

Description

N

You May Also Be Interested in

Coherent
TXRX 850NM VCSEL 6.1GBS SFP+
Need more? Email Us
Broadcom Limited
TXRX MMF FE SONET OC-3 2X5
Need more? Email Us
Coherent
TXRX SFP+ SGL 8.5GB/S 850NM
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
ATGBICS
Compatible SFP28 25G
Need more? Email Us
Coherent
TXRX SGL 1.25GB/S 1550NM
Need more? Email Us
Coherent
TXRX OPT SFP+ 14.025GB/S 1310NM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess