EN
  • EN
  • DE

FTL410QD2C

Part No FTL410QD2C
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description TXRX VCSEL 4X10.5G PAR ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Data Rate 10.5Gbps
Wavelength 850nm
Applications Ethernet, Fibre Channel
Voltage - Supply 3.3V
Connector Type MTP® (MPO)
Mounting Type Pluggable, QSFP+
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566083-FTL410QD2C
Ultra Librarian 3D Model Ultra Librarian FTL410QD2C CAD Model

Description

N

You May Also Be Interested in

Coherent
TXRX SGL 1.25GB/S 1550NM
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Coherent
TXRX VCSEL 4X10.5G PAR ARRAY
Need more? Email Us
Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Coherent
TXRX 1310NM DFB, PIN, 10GBASE-LR
Need more? Email Us
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
Coherent
TXRX OPT SFP 155 MB/S 1310NM
Need more? Email Us
Coherent
XCVR,QSFP, 4X 10.5GB/S, 40G SWDM
Need more? Email Us
Broadcom Limited
TXRX MMF FE SONET OC-3 2X5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess