EN
  • EN
  • DE

FTL410QE2C

Part No FTL410QE2C
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description FIBER OPTIC TRANSCEIVER QSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Data Rate 10.5Gbps
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3.3V
Connector Type MTP® (MPO)
Mounting Type Pluggable, QSFP+
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566084-FTL410QE2C
Ultra Librarian 3D Model Ultra Librarian FTL410QE2C CAD Model

Description

N

You May Also Be Interested in

Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP DGTL 850NM
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP DMI IND LATCH
Need more? Email Us
Coherent
TXRX 850NM VCSEL 6.1GBS SFP+
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN STD DELATCH
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Coherent
TXRX SFP+ SGL 8.5GB/S 850NM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess