EN
  • EN
  • DE

AFCT-5962ATGZ

Part No AFCT-5962ATGZ
Manufacturer Broadcom Limited
Catalog Fiber Optic Transceiver Modules
Description TXRX OPT SM SONET OC3/SDH 2X10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 155Mbps
Wavelength 1300nm
Applications General Purpose
Voltage - Supply 3.1V ~ 3.5V
Connector Type LC Duplex
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565977-AFCT-5962ATGZ
Ultra Librarian 3D Model Ultra Librarian AFCT-5962ATGZ CAD Model

Description

N

You May Also Be Interested in

Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Coherent
TXRX OPT SFP+ 14.025GB/S 1310NM
Need more? Email Us
Broadcom Limited
TXRX
Lowest to $84.2106
Coherent
TXRX SFP+ SGL 8.5GB/S 850NM
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us
Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess