EN
  • EN
  • DE

FCBG110SD1C10

Part No FCBG110SD1C10
Manufacturer Coherent
Catalog Pluggable Cables
Description CABLE ASSY SFP+ M-M 10M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SFP+
Number of Positions 20
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Active, Pull Tab
Cable Type Round
Usage External
Length 32.81' (10.00m)
Color Black
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565988-FCBG110SD1C10
Ultra Librarian 3D Model Ultra Librarian FCBG110SD1C10 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
FCF8 CABLE ASSEMBLY / Position
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess