EN
  • EN
  • DE

LTC1064-7CN#PBF

Part No LTC1064-7CN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single Low Pass 8th Order 100kHz 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781735-LTC1064-7CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-7
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-7CN#PBF CAD Model

Description

Product Overview: LTC1064-7CN#PBF

The LTC1064-7CN#PBF from Linear Technology is a high-performance, low-pass filter that offers a unique combination of features, making it an ideal choice for a variety of signal processing applications. This device is designed to provide users with a fast, flexible, and effective solution to filter unwanted high-frequency noise while preserving the integrity of the desired signal.

Key Features

  • Filter Type: The LTC1064-7CN#PBF is a 8th order, low-pass filter which provides sharp cutoff characteristics. Its Butterworth filter design ensures a maximally flat frequency response in the passband, providing a clean and undistorted signal.
  • Clock-Tunable Frequency: The filter's cutoff frequency can be easily adjusted by varying the external clock frequency. This allows for a high degree of flexibility in tailoring the filter to specific application requirements.
  • Low Noise: With its low-noise design, the LTC1064-7CN#PBF minimizes the introduction of additional noise into the signal path, ensuring high-fidelity signal processing.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system designs.
  • Low Distortion: The LTC1064-7CN#PBF is designed to have low total harmonic distortion (THD), which is critical for audio and other precision signal processing applications.
  • Surface Mount Package: Packaged in a 20-lead narrow body plastic DIP, the LTC1064-7CN#PBF is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving design.

Applications

The LTC1064-7CN#PBF is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communication systems
  • Signal conditioning
  • Instrumentation
  • Medical equipment

With its robust design and flexible performance characteristics, the LTC1064-7CN#PBF from Linear Technology stands out as a superior choice for designers looking to implement high-quality, reliable filtering in their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess