EN
  • EN
  • DE

0745460802

Part No 0745460802
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description CABLE ASSY PCIE X8 M-M 2M / 68 Position PCIe x8 Plug to Plug 6.56' (2.00m) Black Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Molex
Series iPass 74546
Package Bag
Cable Connectors PCIe x8
Number of Positions 68
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Pull Tab
Cable Type Round
Usage External
Length 6.56' (2.00m)
Color Black
Shielding Shielded
Wire Gauge 28 AWG
Current - Max/Contact 1 A
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 074546
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1337729-0745460802
Ultra Librarian 3D Model Ultra Librarian 0745460802 CAD Model

Description

The iPass 74546 series cable assembly is a shielded, external-use cable.

  • Series: iPass 74546
  • Cable Use: External
  • Length: 6.56 feet (2.00 meters)
  • Wire Gauge: 28 AWG
  • Cable Connectors: PCIe x8
  • Connector Type: Plug to plug
  • Fastening Type: Latch lock and push-pull
  • Features: Pull tab
  • Gender: Male to male
  • Temperature Range for Operating: -40°C to 85°C
  • Package: Bag
  • Units Included: 10
  • Application: Cable assemblies for pluggable cables

You May Also Be Interested in

3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.7319 $586.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
In Stock: 124 pieces Factory Stock: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess