EN
  • EN
  • DE

CISCO WS-X45-SUP7-E - Catalyst 4500 E-Series Supervisor, 848Gbps

Part No CISCO WS-X45-SUP7-E - Catalyst 4500 E-Series Supervisor, 848Gbps
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X45-SUP7-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388258-CISCO WS-X45-SUP7-E - Catalyst 4500 E-Series Supervisor, 848Gbps
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X45-SUP7-E - Catalyst 4500 E-Series Supervisor, 848Gbps CAD Model

Description

The CISCO WS-X45-SUP7-E represents a pivotal advancement in the Catalyst 4500 E-Series, delivering superior network performance and scalability as a supervisor engine. Boasting an impressive 848 Gbps of switching capacity, this supervisor engine is engineered to meet the demands of high-performance enterprise networks, facilitating seamless operations across all connected devices. It supports the E-Series chassis, enhancing their capabilities to ensure smooth and efficient network traffic management. Designed with future requirements in mind, it features support for both IPv4 and IPv6, providing a high degree of flexibility for network transition strategies. Advanced Quality of Service (QoS), enterprise-class security, and integrated wireless support are among its foundational features, promoting a highly secure and resilient network environment. The WS-X45-SUP7-E also emphasizes operational efficiency, facilitating simplified network deployment, management, and troubleshooting, thanks to its integration with Cisco's IOS-XE software. This ensures a cohesive and intuitive management experience. Ideal for deployment in mission-critical network segments, this supervisor engine promises unmatched throughput, resilience, and feature integration, making it a cornerstone for networks that cannot afford to compromise on performance or reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess