EN
  • EN
  • DE

CISCO WS-C3560-48PS-E - Catalyst 3560 48 10/100 PoE + 4 SFP Enhanced Image

Part No CISCO WS-C3560-48PS-E - Catalyst 3560 48 10/100 PoE + 4 SFP Enhanced Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-48PS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387720-CISCO WS-C3560-48PS-E - Catalyst 3560 48 10/100 PoE + 4 SFP Enhanced Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-48PS-E - Catalyst 3560 48 10/100 PoE + 4 SFP Enhanced Image CAD Model

Description

The CISCO WS-C3560-48PS-E is an enterprise-grade switch that stands out in the Catalyst 3560 series for its extensive feature set and powerful performance. Equipped with 48 10/100 Mbps Ethernet ports with Power over Ethernet (PoE) support, this model enables the deployment of IP telephony, wireless access points, surveillance cameras, and other PoE devices without the need for separate power sources. Offering enhanced flexibility, it includes four Small Form-factor Pluggable (SFP) slots for gigabit uplinks, ensuring high-speed connectivity and long-distance reach. The switch operates with the Enhanced Multilayer Software Image (EMI), providing advanced Layer 3 routing features, including sophisticated IP routing protocols such as OSPF, EIGRP, and BGP, ideal for organizations that require comprehensive networking capabilities with dynamic routing for complex network architectures. The WS-C3560-48PS-E prioritizes security with features like access control lists (ACLs), IEEE 802.1x for secure network access, and encryption, ensuring a protected network environment. It also excels in quality of service (QoS) features, allowing prioritization of voice, video, and critical business applications to ensure optimal performance across the network. Built for scalability, operational efficiency, and long-term reliability, the CISCO WS-C3560-48PS-E is a perfect choice for businesses and institutions seeking a high-density, power-efficient, and secure networking solution with advanced routing capabilities.

You May Also Be Interested in

CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess