EN
  • EN
  • DE

CISCO WS-C3560G-48PS-E - Catalyst 3560 48 10/100/1000T PoE + 4 SFP + IPS Im

Part No CISCO WS-C3560G-48PS-E - Catalyst 3560 48 10/100/1000T PoE + 4 SFP + IPS Im
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560G-48PS-E IPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387735-CISCO WS-C3560G-48PS-E - Catalyst 3560 48 10/100/1000T PoE + 4 SFP + IPS Im
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560G-48PS-E - Catalyst 3560 48 10/100/1000T PoE + 4 SFP + IPS Im CAD Model

Description

The CISCO WS-C3560G-48PS-E is a powerful and versatile switch designed to meet the needs of medium to large-sized enterprise networks. Featuring 48 10/100/1000 Ethernet ports with Power over Ethernet (PoE) support, this switch can power a wide range of devices, including IP phones and wireless access points, directly through network cables, eliminating the need for extra power supplies. Additionally, 4 SFP (Small Form-factor Pluggable) ports are included for fiber optic connectivity, offering high-speed uplinks and increased network reach. With the IPS (IP Services) image, this Catalyst 3560 model supports advanced quality of service (QoS), rate limiting, access control lists (ACLs), multicast management, and high-performance IP routing features, making it highly adaptable to diverse network requirements. Its energy-efficient design helps reduce power consumption, while robust security features, including IEEE 802.1x, DHCP snooping, and dynamic ARP inspection, protect against threats and enhance the security of the network infrastructure. The WS-C3560G-48PS-E switch is well-suited for businesses that require a high degree of control, security, and scalability in their network operations.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess