EN
  • EN
  • DE

CISCO WS-C3750E-24TD-S - Cisco Catalyst 3750-E 24-Port Multi-Layer Ethernet

Part No CISCO WS-C3750E-24TD-S - Cisco Catalyst 3750-E 24-Port Multi-Layer Ethernet
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3750E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387751-CISCO WS-C3750E-24TD-S - Cisco Catalyst 3750-E 24-Port Multi-Layer Ethernet
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750E-24TD-S - Cisco Catalyst 3750-E 24-Port Multi-Layer Ethernet CAD Model

Description

The CISCO WS-C3750E-24TD-S complements the Cisco Catalyst 3750-E series with its exceptional performance and versatility. This model features 24 Ethernet 10/100/1000 ports, along with two X2-based 10 Gigabit Ethernet uplinks, empowering high-speed connections and facilitating scalable backbone communications. It is designed to support real-time operations and mission-critical applications across enterprise networks. Leveraging Cisco's StackWise Plus technology, it offers high-speed backplane connections, enabling multiple switches to function as a single, unified system. With the robust Cisco IOS software, this switch delivers comprehensive Layer 3 routing features, advanced security measures, and superior Quality of Service (QoS) for optimizing voice and video traffic. Ideal for complex network deployments requiring high resilience and efficiency, the WS-C3750E-24TD-S is engineered to meet the demands of medium-sized enterprise cores, departmental access layers, and converged network applications, offering a cost-effective and highly reliable networking solution.

You May Also Be Interested in

CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess