EN
  • EN
  • DE

NETAPP 111-00415 - Netapp 4-port 4Gbps FC HBA PCIe

Part No NETAPP 111-00415 - Netapp 4-port 4Gbps FC HBA PCIe
Manufacturer NetApp
Catalog Spare Parts
Description Netapp 4-port 4Gbps FC HBA PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1434635-NETAPP 111-00415 - Netapp 4-port 4Gbps FC HBA PCIe
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00415 - Netapp 4-port 4Gbps FC HBA PCIe CAD Model

Description

The NETAPP 111-00415 is a high-performance, 4-port 4Gbps Fibre Channel (FC) Host Bus Adapter (HBA) designed for PCIe slots, enhancing data transfer and storage capabilities across enterprise networks. This HBA facilitates the connection between servers and external data storage devices, allowing for high-speed data transfer rates that are essential for environments demanding quick access to large volumes of data. With its quad-port configuration, it offers increased bandwidth and reliability, providing redundant paths for data to flow, thereby improving overall system availability and performance. The 4Gbps speed per port enhances server connectivity to FC networks, making it ideal for applications that require high throughput and low latency, such as virtualization, streaming media, and complex database management. It is equipped with advanced features like support for boot from SAN, ensuring that servers can be efficiently managed and maintained with minimal downtime. The 111-00415 is designed to integrate seamlessly with existing NetApp storage solutions, offering backward compatibility with previous FC technologies, and ensuring a smooth transition to newer systems without sacrificing performance. Its low profile form factor and PCIe interface make it easy to install in a wide range of server environments, providing a versatile solution for businesses looking to enhance their data management capabilities.

You May Also Be Interested in

HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess