EN
  • EN
  • DE

CISCO CP-PWR-CUBE-3 - IP Phone power transformer for the 7900 phone series

Part No CISCO CP-PWR-CUBE-3 - IP Phone power transformer for the 7900 phone series
Manufacturer CISCO
Catalog Phones
Description Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387106-CISCO CP-PWR-CUBE-3 - IP Phone power transformer for the 7900 phone series
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-PWR-CUBE-3 - IP Phone power transformer for the 7900 phone series CAD Model

Description

The Cisco CP-PWR-CUBE-3 is a power transformer specifically engineered to provide power to the Cisco 7900 series of IP Phones. It stands as a testament to Cisco’s commitment to offering versatile and reliable power solutions for its voice communication devices. This power cube operates by converting AC power from the wall outlet into the DC power required by the phone, ensuring that the device maintains optimal functionality without relying on Power over Ethernet (PoE) capabilities. Designed for simplicity and ease of use, the CP-PWR-CUBE-3 integrates seamlessly with the existing power infrastructure, requiring no complex setup or configuration. Its compact and lightweight design makes it easy to install and relocate as needed, providing flexibility in office setups and workspace arrangements. By delivering stable and uninterrupted power, it enables constant connectivity and communication for professionals relying on Cisco 7900 series phones. Whether for use in offices, call centers, or any environment employing Cisco IP telephony, the CP-PWR-CUBE-3 is an essential accessory, ensuring that organizations can maintain effective and reliable communication channels.

You May Also Be Interested in

CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco UC Phone DX-650
Need more? Email Us
CISCO
Cisco Unified IP Phone 7911G
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Avaya 9608ip desk phone
Need more? Email Us
CISCO
Cisco 8851
Need more? Email Us
CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess