EN
  • EN
  • DE

CISCO CP-DX650-K9 - Cisco UC Phone DX-650

Part No CISCO CP-DX650-K9 - Cisco UC Phone DX-650
Manufacturer CISCO
Catalog Phones
Description Cisco UC Phone DX-650
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387108-CISCO CP-DX650-K9 - Cisco UC Phone DX-650
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-DX650-K9 - Cisco UC Phone DX-650 CAD Model

Description

The Cisco UC Phone DX-650 (CP-DX650-K9) is an advanced, all-in-one multimedia endpoint that delivers an immersive communication experience. At the heart of this device is a large, 7-inch touchscreen display, providing easy access to its broad suite of features, including HD video and flexible application integration. Suited for knowledge workers, administrative staff, and managers who frequently interact with colleagues and clients over video, this model offers excellent clarity and fluid motion handling. Built-in Android operating system allows for the customization of applications to suit business or personal needs, enhancing productivity. The phone features integrated Wi-Fi and Bluetooth connectivity, supporting wireless headsets and enabling connectivity without the clutter of cables. A high-resolution camera facilitates crisp video calls, making remote communication more personal and engaging. Superior audio quality is assured through wideband audio and advanced acoustic design, ensuring all conversations are clear and interference-free. The DX-650 also promotes collaboration by supporting Cisco’s suite of Unified Communications applications, fostering a seamless user experience across devices. With its stylish design, high-quality build, and touchscreen simplicity, the Cisco DX-650 is a compelling choice for businesses aiming to harness the power of video and integrated communications to drive productivity.

You May Also Be Interested in

CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Cisco 8851
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Cisco IP Phone 8861
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess