EN
  • EN
  • DE

CISCO SPA514G - 4 Line IP Phone with Display, PoE and Gigabit PC

Part No CISCO SPA514G - 4 Line IP Phone with Display, PoE and Gigabit PC
Manufacturer CISCO
Catalog Phones
Description Cisco SPA514G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387107-CISCO SPA514G - 4 Line IP Phone with Display, PoE and Gigabit PC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SPA514G - 4 Line IP Phone with Display, PoE and Gigabit PC CAD Model

Description

The CISCO SPA514G IP Phone is an advanced communication device designed to enhance productivity and facilitate seamless communication in business environments. Equipped with four active lines, a crystal-clear backlit display, and dual Gigabit Ethernet ports, it offers superior voice quality and data connectivity. Power over Ethernet (PoE) capability simplifies deployment by eliminating the need for separate power adapters, while its extensive array of features—including programmable keys, support for multiple VoIP protocols, and integrated VPN capabilities—enhances its utility in secure, complex network infrastructures. The SPA514G is designed for ease of use, with dedicated buttons for essential functions and an intuitive, user-friendly interface that ensures quick adaptation by all users. Its compatibility with a wide range of telecommunications features, such as caller ID, call waiting, and voicemail, complements its advanced network capabilities. With its robust design and comprehensive support for advanced voice and network protocols, the CISCO SPA514G represents a versatile and reliable solution for businesses aiming to improve their communication infrastructure with a scalable, high-performance IP phone system.

You May Also Be Interested in

CISCO
Cisco UC Phone DX-650
Need more? Email Us
CISCO
Cisco IP Phone 8861
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Avaya 9608ip desk phone
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Footstand kit for single 7914, 7915, or 7916
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess