EN
  • EN
  • DE
  • IT

CISCO CP-7821-K9 - Cisco UC Phone 7821

Part No CISCO CP-7821-K9 - Cisco UC Phone 7821
Manufacturer CISCO
Catalog Phones
Description Cisco 7821
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387109-CISCO CP-7821-K9 - Cisco UC Phone 7821
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-7821-K9 - Cisco UC Phone 7821 CAD Model

Description

The CISCO CP-7821-K9 is a highly reliable and secure IP phone tailored for small to large businesses, offering comprehensive voice communication features. It is equipped with two programmable line keys, enabling efficient access to call features and functionalities. The large, high-resolution graphical display ensures ease of navigation and visibility of caller information. This phone model supports wideband audio technology, providing superior voice clarity that enhances the overall communication experience. Engineered with energy efficiency in mind, the CP-7821-K9 is Energy Star certified, contributing to lower operational costs. Its elegantly designed handset and intuitive user interface make it user-friendly, promoting a seamless adaptation for all users. The Cisco UC Phone 7821 is ideal for businesses seeking a cost-effective, feature-rich voice communication solution.

You May Also Be Interested in

CISCO
Cisco 7821
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Cisco Unified IP Phone 7911G
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Footstand kit for single 7914, 7915, or 7916
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess