EN
  • EN
  • DE

SG-710ECK 48.000000MHZ

Part No SG-710ECK 48.000000MHZ
Manufacturer Cirrus Logic Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837269-SG-710ECK 48.000000MHZ
Ultra Librarian 3D Model Ultra Librarian SG-710ECK 48.000000MHZ CAD Model

Description

The SG-710ECK 48.000000MHZ is a crystal oscillator produced by Cirrus Logic Inc. It is designed to generate a precise and stable clock signal at a frequency of 48 MHz. This oscillator is commonly used in a variety of electronic devices to provide the necessary timing for synchronous operations. Its compact size and reliable performance make it a suitable choice for various applications requiring a stable and accurate clock source.

Applications

  • Microcontrollers
  • FPGA applications
  • Network devices
  • USB interfaces
  • Embedded systems

Features

  • Frequency: 48.000000 MHz
  • Package: Surface Mount Device (SMD)
  • High frequency stability
  • Low jitter
  • Wide operating temperature range
  • Compact size

Benefits

  • Stable and accurate clock signal: Provides reliable timing for critical system operations.
  • Low jitter: Minimizes signal distortion for improved data integrity.
  • Wide operating temperature range: Ensures reliable performance in various environmental conditions.
  • Compact size: Allows for integration into space-constrained applications.
  • Easy integration: SMD package simplifies the assembly process.

Additional Details

The SG-710ECK series is known for its robust performance and high reliability. The 48 MHz frequency is commonly used in applications such as USB interfaces and network devices. The SMD package allows for automated assembly, reducing manufacturing costs and improving production efficiency. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, temperature range, and frequency stability over temperature. Proper layout techniques and decoupling are essential to minimize noise and ensure optimal performance. The load capacitance requirements specified by the manufacturer must also be met to ensure accurate frequency output. The SG-710ECK 48.000000MHZ oscillator is designed to meet the stringent requirements of modern electronic systems, providing a stable and accurate clock source for reliable operation.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess