The DM8673-CHZ-13 is a high-performance digital audio CODEC (Encoder/Decoder) manufactured by Cirrus Logic. It's designed for professional audio applications requiring high fidelity and low latency. This CODEC integrates advanced audio processing features to deliver superior audio quality.
Applications
- Professional audio recording equipment
- Digital mixing consoles
- Audio interfaces
- Home theater systems
- Automotive audio systems
Features
- 24-bit audio resolution
- Up to 192 kHz sampling rate
- Low latency
- Integrated ADC and DAC
- Digital volume control
- I2S serial audio interface
Benefits
- Exceptional audio quality for professional applications
- Versatile sampling rate options to suit various audio formats
- Real-time audio processing with minimal delay
- Simplified system design with integrated ADC and DAC
- Precise volume adjustments without signal degradation
- Easy connectivity with other audio devices via I2S
Technical Specifications
The DM8673-CHZ-13 operates with a supply voltage of 3.3V. It supports a wide range of audio formats, including PCM, I2S, and TDM. The device is available in a QFP package. The operating temperature range is typically -40°C to +85°C. The CODEC is supported by comprehensive software drivers and development tools from Cirrus Logic. These tools provide a user-friendly interface for configuring and controlling the device.
The integrated ADC and DAC provide high-quality analog-to-digital and digital-to-analog conversion. The digital volume control allows for precise adjustment of the audio level without introducing distortion. The I2S serial audio interface enables easy connectivity with other audio devices, such as microcontrollers and DSPs. The low latency ensures that audio signals are processed in real-time, making the device suitable for applications that require immediate response.