EN
  • EN
  • DE

CS5389KP

Part No CS5389KP
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053353-CS5389KP
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5389KP CAD Model

Description

The CS5389KP is a high-performance analog-to-digital converter (ADC) manufactured by Cirrus Logic. It's designed for professional audio applications, providing exceptional dynamic range and low distortion. The 'KP' designation likely refers to a specific package type and temperature range.

Applications

  • Professional audio recording: Used in recording studios and broadcast equipment.
  • Audio interfaces: Integrated into audio interfaces for capturing high-quality audio.
  • Mixing consoles: Employed in mixing consoles for converting analog audio signals to digital.
  • Digital audio workstations (DAWs): Used in DAWs for high-fidelity audio capture.
  • Audio test and measurement: Utilized in audio analyzers and other test equipment.

Features

  • High dynamic range: Provides exceptional dynamic range for capturing subtle audio details.
  • Low distortion: Minimizes distortion for pristine audio quality.
  • Multi-channel support: Supports multiple audio input channels.
  • High sampling rates: Supports high sampling rates for capturing high-frequency audio content.
  • Digital filter: Integrated digital filter for noise reduction and signal shaping.

Benefits

  • Superior audio quality: Delivers exceptional audio fidelity for professional recording and playback.
  • Accurate audio capture: High dynamic range and low distortion ensure accurate audio capture.
  • Versatile audio connectivity: Supports multiple audio input channels for flexible audio routing.
  • High-resolution audio: Supports high sampling rates for capturing high-resolution audio content.
  • Reduced noise: Integrated digital filter minimizes noise and improves signal clarity.

Additional Details

The CS5389KP utilizes a delta-sigma modulation technique to achieve high performance. It typically communicates with the host system via a serial audio interface (e.g., I2S). It requires a precision clock source for accurate conversion. The ADC features a built-in voltage reference. Cirrus Logic datasheets provide comprehensive specifications, including dynamic range, total harmonic distortion plus noise (THD+N), and power consumption details.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess