EN
  • EN
  • DE

CS4334-DSZR

Part No CS4334-DSZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 24 Bit Digital to Analog Converter 2 8-SOIC
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CS4334
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867290-CS4334-DSZR
Ultra Librarian 3D Model Ultra Librarian CS4334-DSZR CAD Model

Description

The CS4334-DSZR from Cirrus Logic Inc. is a 24 bit digital to analog converter that comes in an 8-SOIC package.

  • Operating Temperature: -40°C to 85°C
  • Category: Integrated Circuits
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • MSL Level: 2
  • Estimated Production Lead Time: 27 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess