EN
  • EN
  • DE

PL75-47

Part No PL75-47
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN TRB PLUG STR SOLDER / TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Cinch Connectivity Solutions
Series 70
Package Bulk
Product Status Active
Connector Style TRB, Twinaxial/Triaxial
Connector Type Plug, Male Pin (Concentric)
Contact Termination Solder
Shield Termination Wrench Clamp
Impedance Non-Constant
Mounting Type Free Hanging (In-Line)
Cable Group M17/176-00002
Fastening Type Bayonet Lock
Frequency - Max 500 MHz
Number of Ports 1
Features Three Lug
Housing Color Silver
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 400 V
Mating Cycles 500
Base Product Number PL75
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 930689-PL75-47
Ultra Librarian 3D Model Ultra Librarian PL75-47 CAD Model

Description

The Cinch Connectivity Solutions 930689-PL75-47 is a coaxial connector assembly.

  • Series: 70
  • Design: Three-lug
  • Connector Type: Male Plug
  • Fastening Type: Bayonet Lock
  • Package: Bulk
  • Contact Termination: Solder
  • Connector Style: TRB, Twinaxial/Triaxial
  • Voltage Rating: 400 V
  • Maximum Frequency: 500 MHz
  • Housing Color: Silver
  • Port: 1
  • Standard Package: 1,000 pieces
  • Impedance: Non-constant
  • Material: Brass
  • Shield Termination: Wrench Clamp
  • Cable Group: M17/176-00002
  • Body Finish: Nickel
  • Center Contact Material: Beryllium Copper with Gold Plating
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -65°C to 165°C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4010

You May Also Be Interested in

Huber+Suhner, Inc.
1X8A_81_MXP-S50-0-1/111_NE / MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01 / Connector
Need more? Email Us
TE Connectivity
MALE ASM, 1 POS, R/A, PCB, FAKRA / SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Lowest to $1.0074
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018
Amphenol-RF Division
CONN SMA PLUG STR 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Lowest to $3.0430

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9016 $59.7048
8+ $16.3295 $130.6360
11+ $15.8193 $174.0123
16+ $15.3090 $244.9440
20+ $14.7987 $295.9740
27+ $13.2677 $358.2279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess