EN
  • EN
  • DE

135-3403-101

Part No 135-3403-101
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCX PLUG R/A 50 OHM SOLDER / MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Connector Style MMCX
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Crimp
Impedance 50Ohm
Mounting Free Hanging (In-Line), Right Angle
Cable Group RG-161, 174, 179, 187, 188, 316
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 170 V
Mating Cycles 500
Insertion Loss 0.2dB
Base Product Number 135-3403
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number J594,1353403101
Standard Package 25
Win Source Part Number 1331958-135-3403-101
Ultra Librarian 3D Model Ultra Librarian 135-3403-101 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1331958-135-3403-101 is a snap-on male pin plug connector with a solder contact termination.

  • Style: MMCX
  • Voltage Rating: 170 V
  • Shield Termination: Crimp
  • Impedance: 50Ohm
  • Material: Brass
  • Body Finish: Gold
  • Insertion Loss: 0.2dB
  • Cable Groups: RG-161, 174, 179, 187, 188, 316
  • Package: 25
  • Mounting: Free hanging (in-line) or right angle styles
  • RoHS Compliant: Yes
  • Temperature Range: -55°C to 155°C
  • Mating Cycle: 500
  • Pieces: 3 - 1 connector, 1 end cap, and 1 sleeve

You May Also Be Interested in

Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
Samtec Inc.
CONN MCX JACK STR 50 OHM SMT / MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $3.6419
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER / TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Lowest to $19.9016
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279
Amphenol-RF Division
CONN MCX RCPT STR 50 OHM PCB / MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $3.4530
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN MSS RCPT STR 50 OHM PCB / MSS Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $11.4446
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess