EN
  • EN
  • DE

CH7024B-GF

Part No CH7024B-GF
Manufacturer Chrontel,Inc
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164362-CH7024B-GF
Categories Custom Parts
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CH7024B-GF CAD Model

Description

The CH7024B-GF is a display interface encoder manufactured by Chrontel, Inc. It's designed to convert digital video signals into analog formats suitable for a wide range of display devices. This encoder is particularly useful for applications needing to interface modern digital video sources with older analog display technologies.

Applications

  • Set-top boxes: Provides analog video outputs for connecting to older televisions.
  • DVD players: Converts digital video signals for output to composite, S-Video, and component video connections.
  • PC graphics cards: Enables connection to legacy VGA monitors and TVs.
  • Gaming consoles: Allows older analog TVs to be used as display devices.
  • Industrial and embedded systems: Offers analog video output capabilities for various display requirements.

Features

  • Digital to Analog Conversion: Converts digital video input (e.g., RGB, YCbCr) into analog video output (e.g., VGA, composite, S-Video, component).
  • Multi-Format Output: Supports multiple analog video formats, including composite, S-Video, component video, and VGA.
  • High Resolution Support: Capable of supporting a range of resolutions, including standard definition (SD) and high definition (HD) formats.
  • Integrated DACs: Features built-in Digital-to-Analog Converters (DACs) for generating high-quality analog video signals.
  • I2C Control Interface: Uses I2C communication for device configuration and control.

Benefits

  • Enables Legacy Display Compatibility: Allows modern digital devices to connect to older analog displays.
  • Cost-Effective Solution: Provides a cost-effective way to interface with legacy display technology.
  • Simplified System Design: Simplifies design by integrating digital-to-analog conversion into a single chip.
  • Flexible Configuration: I2C interface allows for easy configuration and control of video output parameters.
  • Versatile Application: Suitable for a wide range of applications requiring analog video output.

Additional Details

The CH7024B-GF supports a variety of input and output formats, enabling flexible connectivity options. It is designed to provide high-quality analog video output with minimal signal degradation. The device typically includes features for adjusting video parameters, such as brightness, contrast, and saturation. It communicates with the host system via an I2C serial interface. Specific details regarding supported resolutions, voltage levels, and operating temperatures can be found in the manufacturer's datasheet. Package type is typically a surface mount package (e.g., QFP).

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess