EN
  • EN
  • DE

FOXSDLF/100-20/TR

Part No FOXSDLF/100-20/TR
Manufacturer Fox Electronics
Catalog Crystals
Description Crystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 60Ohm 2-Pin HC-49/SDLF SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 10 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Lead Free Yes
Load Capacitance 20 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 2
RoHS Compliant
Series Resistance 60 Ω
Win Source Part Number 1006974-FOXSDLF/100-20/TR
Categories Crystals
Manufacturer Fox Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOXSDLF/100-20/TR CAD Model

Description

The Fox Electronics FOXSDLF/100-20/TR is a 10 MHz crystal with a frequency stability of 50 ppm and a frequency tolerance of 0.003 %.

  • Frequency: 10 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.003 %
  • Load Capacitance: 20 pF
  • Series Resistance: 60 Ω
  • RoHS Compliant: Yes
  • Temperature Range: -20 to 70 °C
  • Application: Crystal

You May Also Be Interested in

ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501
Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess