EN
  • EN
  • DE

SCDS105R-6R8M-N

Part No SCDS105R-6R8M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996609-SCDS105R-6R8M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS105R-6R8M-N CAD Model

Description

The SCDS105R-6R8M-N is a power inductor manufactured by Chilisin. It is designed for use in a variety of power supply and filtering applications. This inductor is characterized by its compact size, high current handling capability, and shielded construction, which minimizes electromagnetic interference (EMI).

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • EMI filtering
  • Buck, boost, and buck-boost converters

Features

  • Shielded construction: Reduces EMI and provides a cleaner signal.
  • High current handling: Capable of handling significant current without saturation.
  • Compact size: Allows for use in space-constrained applications.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved power efficiency: Low DCR reduces power losses in the circuit.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Smaller form factor: Enables compact and portable device designs.
  • Enhanced reliability: Robust design ensures stable performance in demanding applications.
  • Simplified assembly: Surface mount design allows for automated assembly, reducing manufacturing time and costs.

Technical Specifications

The SCDS105R-6R8M-N has an inductance of 6.8 μH and a tolerance that is usually around ±20%. It is built with a ferrite core. Its saturation current and RMS current ratings are important parameters to consider for specific application requirements. Package size is 10.3mm x 10.3mm x 5.0mm (length x width x height). Operating temperature range is typically -40°C to +125°C.

This inductor is commonly used in various consumer electronic devices and industrial power applications because of its optimal balance between size, performance, and cost. Its robust design and shielded construction make it a reliable choice for demanding power supply designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess