EN
  • EN
  • DE

SCD0403T-220K-N

Part No SCD0403T-220K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091788-SCD0403T-220K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0403T-220K-N CAD Model

Description

The SCD0403T-220K-N is a shielded power inductor manufactured by Chilisin. It is designed for a variety of power management applications, including DC-DC converters, power supplies, and EMI filtering circuits. The inductor features a compact size and a shielded construction to minimize electromagnetic interference. The "220K" designation indicates an inductance of 22 μH with a 10% tolerance.

Applications:

  • DC-DC Converters: Used extensively in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation.
  • Power Supplies for Portable Devices: Found in smartphones, tablets, and other mobile devices to manage power distribution and voltage levels.
  • LED Lighting: Utilized in LED drivers to provide a stable current source for efficient LED operation and brightness control.
  • EMI Filtering: Employed in circuits to reduce electromagnetic interference and noise, ensuring stable and reliable performance.
  • Voltage Regulators: Used to maintain a stable output voltage, protecting sensitive electronic components from voltage fluctuations.

Features:

  • Inductance: 22 μH
  • Compact Size: 0403 form factor, suitable for space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Power Conversion Efficiency: Reduces energy loss and heat generation, increasing overall system performance.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring reliable operation.
  • Stable Performance: Provides consistent inductance value across a range of operating conditions.
  • Long-Term Reliability: Designed for long-lasting and dependable performance in electronic devices.
  • Space-Saving Design: Enables smaller and more efficient power supply designs.

Additional Details:

The SCD0403T-220K-N inductor makes use of a ferrite core material, which contributes to its low core loss and high efficiency. Its shielded construction is vital for reducing electromagnetic interference, making it suitable for use in sensitive electronic environments. The surface-mount design simplifies assembly and facilitates higher density board layouts.

Key Specifications:

  • Inductance: 22 μH
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess