EN
  • EN
  • DE

SBK201209T-331Y-N

Part No SBK201209T-331Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984625-SBK201209T-331Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBK201209T-331Y-N CAD Model

Description

The Chilisin SBK201209T-331Y-N is a high-performance multilayer chip inductor designed for various electronic applications. This compact and highly efficient inductor offers excellent electrical characteristics, making it ideal for use in mobile devices, wireless communication systems, and other high-frequency circuits.

Applications

  • Smartphones and tablets
  • Wireless communication devices (Bluetooth, Wi-Fi)
  • RF modules
  • High-frequency circuits
  • Power amplifiers

Features

  • Small size and lightweight design
  • High Q factor for efficient energy storage
  • Excellent self-resonant frequency (SRF)
  • Tight inductance tolerance
  • RoHS compliant

Benefits

  • Reduced board space requirements
  • Improved circuit efficiency and performance
  • Minimized signal loss and distortion
  • Precise and reliable inductance values
  • Environmentally friendly

Additional Details

The SBK201209T-331Y-N inductor is constructed using advanced multilayer ceramic technology, which ensures high reliability and stable performance over a wide temperature range. Its small size and lightweight design make it easy to integrate into compact electronic devices. The high Q factor and excellent SRF enable efficient energy storage and minimize signal loss, resulting in improved circuit performance.

This inductor is particularly well-suited for use in wireless communication systems, where it can help to improve signal strength and reduce interference. Its tight inductance tolerance ensures precise and reliable performance, while its RoHS compliance makes it an environmentally friendly choice.

Electrical Specifications:

  • Inductance: 330 nH (typical)
  • Tolerance: ±30%
  • Self-Resonant Frequency (SRF): [Specific SRF value - Search to find]
  • Q Factor: [Specific Q Factor value - Search to find]
  • DC Resistance (DCR): [Specific DCR value - Search to find]
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess