EN
  • EN
  • DE

LM431CIMX/NOPB

Part No LM431CIMX/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description V-Ref Adjustable 2.495V to 37V 100mA 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Max Input Voltage 37 V
Maximum Operating Temperature 85 °C
Max Output Current 100 mA
Max Output Voltage 37 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Output Voltage 37 V
Packaging Tape & Reel
Radiation Hardening No
Reference Type Adjustable
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1070130-LM431CIMX/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM431CIMX/NOPB CAD Model

Description

Product Overview: LM431CIMX/NOPB

The LM431CIMX/NOPB is a precision, adjustable shunt regulator from Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is designed to provide a stable reference voltage and drive varying loads with excellent accuracy. It is a versatile component widely used in power supplies, battery chargers, and voltage monitoring applications.

Key Features

  • Adjustable Output Voltage: The LM431CIMX/NOPB offers an adjustable output voltage range from 2.5 V to 36 V, allowing for great flexibility in application design.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, this device provides a stable reference under varying temperature conditions.
  • High Precision: The reference voltage tolerance is set at 2% for the B grade, ensuring precise operation for critical applications.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.2 ohms, providing good transient response and minimal deviation under load changes.
  • Surface-Mount Package: The IC is available in an SOIC-8 package, making it suitable for automated assembly processes and space-constrained applications.
  • Green Product: The LM431CIMX/NOPB is designated as a "green" product, which means it is lead-free and compliant with RoHS (Restriction of Hazardous Substances) regulations.

Applications

The LM431CIMX/NOPB is highly versatile and can be used in a variety of applications that require a stable and adjustable voltage reference:

  • Switching power supplies
  • Linear power supplies
  • DC-DC converters
  • Battery chargers
  • Voltage monitoring circuits
  • Adjustable voltage or current regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM431CIMX/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance. With its robust design and TI's reputation for quality, this shunt regulator is an ideal choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess