EN
  • EN
  • DE

NBQ160808T-800Y-N

Part No NBQ160808T-800Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description NBQ160808T 80R 500MA 0, 25R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134068-NBQ160808T-800Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NBQ160808T-800Y-N CAD Model

Description

The NBQ160808T-800Y-N is a multilayer chip inductor manufactured by Chilisin. It's designed for high-frequency applications and offers excellent performance in a compact size.

Applications:

  • RF circuits: Used in impedance matching, filtering, and tuning.
  • Wireless communication devices: Found in smartphones, tablets, and other wireless devices for signal processing.
  • Bluetooth modules: Employed in Bluetooth devices for filtering and impedance matching of the antenna.
  • Networking equipment: Used in routers, switches, and other networking devices for signal integrity and noise reduction.
  • High-frequency circuits: Suitable for various high-frequency applications where inductance is required.

Features:

  • Compact size: The 1608 package (1.6mm x 0.8mm) allows for high-density mounting.
  • High Q value: Offers a high-quality factor for low losses.
  • Tight tolerance: Provides accurate inductance values for precise circuit performance.
  • Excellent SRF (Self-Resonant Frequency): Operates effectively at high frequencies without significant signal attenuation.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved signal integrity: The high Q value and tight tolerance contribute to better signal quality.
  • Reduced circuit size: The compact size allows for smaller and more efficient circuit designs.
  • Enhanced wireless performance: Optimized for wireless applications, improving signal strength and range.
  • Lower power consumption: The low losses associated with the high Q value can lead to reduced power consumption in circuits.
  • Reliable operation: Designed and manufactured to meet stringent quality standards for dependable performance.

Additional Details:

The NBQ160808T-800Y-N has an inductance value of 80nH. It is designed for reflow soldering. The operating temperature range is typically -55°C to +125°C. The specific SRF value can be found in the datasheet, which should be consulted for detailed design considerations. It is commonly used in series and parallel resonant circuits.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess