EN
  • EN
  • DE

HYMP125S64CR8-S6-C

Part No HYMP125S64CR8-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950170-HYMP125S64CR8-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125S64CR8-S6-C CAD Model

Description

The Hynix HYMP125S64CR8-S6-C is a 2GB DDR2 SODIMM memory module intended for use in laptop computers and other small form factor devices. Manufactured by Hynix Semiconductor, a leading memory manufacturer, this module provides a substantial upgrade in memory capacity, contributing to enhanced system performance and improved multitasking capabilities.

Applications

  • Laptop Computers: Primarily designed as a memory upgrade for laptops to improve performance and responsiveness.
  • Small Form-Factor PCs: Suitable for use in compact desktop computers or embedded systems that utilize SODIMM memory.
  • Industrial Computing Systems: Can be implemented in industrial computing systems that require DDR2 SODIMM memory.

Features

  • Capacity: 2GB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for faster data transfer rates and lower power consumption than DDR.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor, making it suitable for laptops and other compact devices.
  • Speed: Operates at a specific clock speed, typically 667MHz or 800MHz (refer to the module's specifications for the exact speed).
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 256M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Increased Memory Capacity: Provides a larger amount of memory, allowing users to run more applications simultaneously without experiencing slowdowns.
  • Improved Performance: Enhances system performance through faster memory access speeds, reduced bottlenecks, and smoother multitasking.
  • Enhanced Responsiveness: Applications load and respond more quickly, leading to a more efficient user experience.
  • Better Gaming Experience: Improves gaming performance by reducing loading times and supporting smoother gameplay (particularly in older games).
  • Cost-Effective Upgrade: Offers a relatively inexpensive means to improve system performance compared to other hardware upgrades.

Additional Details

The HYMP125S64CR8-S6-C module is designed for straightforward installation in compatible laptops and small form-factor systems. Prior to installation, it is recommended to consult your system's specifications to confirm memory compatibility, maximum supported capacity, and supported speeds. Incorrect installation or incompatibility can result in system instability and potential damage.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess