The CS1008-R12G-S is a ceramic chip inductor manufactured by Chilisin. This component is designed for high-frequency applications where a small form factor and reliable performance are crucial. The '1008' in the part number refers to the physical size of the inductor (0.1 inch x 0.08 inch), making it suitable for compact electronic designs.
Applications
- RF circuits
- Wireless communication devices
- Bluetooth modules
- Matching networks
- Filter applications
Features
- Small 1008 package size
- Inductance: 0.12 μH (microhenries)
- High Q factor for low losses
- Ceramic construction for stable performance
- RoHS compliant
Benefits
- Compact size allows for high-density board designs.
- High Q-factor minimizes signal loss, improving circuit performance.
- Stable inductance value ensures consistent circuit operation.
- Reliable performance in a variety of operating conditions.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The CS1008-R12G-S has an inductance value of 0.12μH. The 'G' in the part number typically signifies a tolerance of ±2%. This inductor features a high self-resonant frequency (SRF), which allows it to operate effectively in high-frequency circuits without unwanted resonance. The operating temperature range typically falls between -55°C and +125°C. The ceramic material ensures stability and reliability. The compact 1008 package facilitates its use in space-constrained environments on a circuit board.
The high Q-factor of the CS1008-R12G-S contributes to lower insertion loss and improved signal integrity, making it suitable for RF and wireless applications where signal clarity is essential. The small size of this component makes it ideal for integration into mobile and portable devices. Its robust construction and adherence to RoHS standards ensure it meets both performance and environmental requirements.