EN
  • EN
  • DE

CS0603-8N2K-S

Part No CS0603-8N2K-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975173-CS0603-8N2K-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-8N2K-S CAD Model

Description

The CS0603-8N2K-S is a multilayer chip inductor made by Chilisin. It is designed for use in high-frequency applications requiring small size and stable performance. These inductors are characterized by their high Q factor, tight tolerance, and self-resonant frequency (SRF).

Applications

  • RF Communication Circuits: Used for impedance matching, filtering, and tuning in RF transceivers and amplifiers.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for high-frequency signal processing.
  • Wireless Modules: Integrated into Bluetooth, Wi-Fi, and GPS modules for impedance matching and noise filtering.
  • High-Frequency Filters: Used in filter circuits to block unwanted signals and pass desired signals.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.

Features

  • Compact Size: 0603 package (0.6 mm x 0.3 mm) allows for high-density mounting on PCBs.
  • Stable Inductance: Maintains consistent inductance values over temperature and frequency variations.
  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • High SRF: Enables operation at higher frequencies without significant performance degradation.
  • Multilayer Construction: Ensures robust construction and reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Miniaturization: The small size enables the design of compact electronic devices.
  • Improved Signal Quality: High Q factor and stable inductance ensure efficient signal transmission and minimal signal loss.
  • Reliable Performance: Robust construction and stable characteristics provide consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power dissipation in RF circuits.
  • Simplified Design: Stable inductance and high SRF simplify the design of matching networks and filters.

Additional Details

The CS0603-8N2K-S has an inductance value of 8.2 nH with a tolerance of ±10%. It is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range is typically -55°C to +125°C. The self-resonant frequency (SRF) is typically quite high, allowing for efficient operation at the intended frequencies. These inductors are made with ceramic materials and utilize a multilayer construction to achieve desired inductance and performance characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess