EN
  • EN
  • DE

1812FS-474JLC

Part No 1812FS-474JLC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description Inductor, shielded, 5% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174820-1812FS-474JLC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812FS-474JLC CAD Model

Description

The 1812FS-474JLC is a wirewound inductor manufactured by Coilcraft. This inductor is designed for applications requiring high current handling capability and high inductance values in a small form factor. The '1812' indicates the component's size, which is a standard size for surface mount components.

Applications:

  • Power Supplies
  • DC-DC Converters
  • RF Chokes
  • Filtering Circuits
  • Energy Storage

Features:

  • Wirewound Inductor
  • High Current Capacity
  • High Inductance Value (470 uH)
  • Shielded Construction
  • Surface Mount Design

Benefits:

  • Efficient energy storage
  • Reduced EMI due to shielded construction
  • Compact size for space-constrained applications
  • Stable performance over temperature
  • Easy integration into automated assembly processes

Additional Details:

The 1812FS-474JLC inductor features a ferrite core, which contributes to its high inductance and current handling capabilities. The inductance value is 470 µH, as indicated by the '474' in the part number (47 x 10^4 nH = 470 µH). The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. The component is designed for reflow soldering and is RoHS compliant. It's important to consult the Coilcraft datasheet for detailed specifications, including the saturation current, DC resistance (DCR), and self-resonant frequency (SRF). Exceeding the saturation current can significantly reduce the inductance value. Proper PCB layout design is essential to minimize parasitic inductance and capacitance, which can affect the inductor's performance. The inductor's robust construction ensures reliable performance in demanding environments. The shielded design is particularly important in applications where minimizing EMI is critical.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,410 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess