EN
  • EN
  • DE

MAX1577ZETA+T

Part No MAX1577ZETA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 5.1V
Output Current per Channel 800mA
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 701651-MAX1577ZETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1577
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1577ZETA+T CAD Model

Description

The MAX1577ZETA+T from Maxim Integrated is a high-performance, compact, integrated power-management IC designed for space-constrained applications. This versatile component is ideal for portable devices such as smartphones, tablets, digital cameras, and other battery-operated gadgets where efficiency, reliability, and footprint are critical.

Key Features

  • High Efficiency: With its advanced design, the MAX1577ZETA+T offers high conversion efficiency, which extends battery life and reduces heat generation.
  • Dual Output: The device provides two regulated outputs – a main step-down output and a secondary low-dropout (LDO) regulator – making it suitable for powering multiple components within a system.
  • Adjustable Output Voltage: The main output voltage is adjustable, allowing for greater flexibility in matching the power requirements of specific circuit components.
  • Small Package: Housed in a tiny θETA package, the MAX1577ZETA+T saves valuable board space and is well-suited for the most space-restricted designs.
  • Integrated Features: The device includes features such as soft-start to minimize inrush current, overvoltage protection, and thermal shutdown to enhance the overall system reliability.

Applications

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • Portable Media Players
  • Wireless and IoT Devices

Technical Specifications

  • Input Voltage Range: 2.6V to 5.5V, accommodating a variety of power sources.
  • Output Voltage Range: Adjustable down to 0.8V for the main output.
  • Switching Frequency: 2MHz operation allows for the use of small, low-profile inductors and capacitors.
  • Package: 8-Pin θETA (3mm x 3mm).
  • Operating Temperature: -40°C to +85°C, suitable for most environmental conditions.

The MAX1577ZETA+T is an exemplary solution for designers looking to implement a power management system that is both efficient and space-saving, without compromising on performance. Maxim Integrated's commitment to quality ensures that this product will meet the stringent demands of modern portable electronics.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess