EN
  • EN
  • DE

CS0402-9N1J-S

Part No CS0402-9N1J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001416-CS0402-9N1J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0402-9N1J-S CAD Model

Description

The CS0402-9N1J-S is a multi-layer chip inductor manufactured by Chilisin. It is designed for high-frequency applications requiring a small footprint and stable performance. This inductor is characterized by its high Q factor, tight tolerance, and excellent self-resonant frequency (SRF).

Applications

  • RF Communication Circuits: Used for impedance matching, filtering, and tuning in RF transceivers and amplifiers.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for high-frequency signal processing.
  • Wireless Modules: Integrated into Bluetooth, Wi-Fi, and GPS modules for impedance matching and noise filtering.
  • Medical Devices: Utilized in medical electronic equipment for signal conditioning and filtering.
  • Test and Measurement Equipment: Incorporated in RF test equipment for accurate signal measurements.

Features

  • Compact Size: 0402 package (0.4 mm x 0.2 mm) for high-density PCB mounting.
  • High Q Factor: Ensures low losses and efficient energy storage at high frequencies.
  • Tight Tolerance: Provides precise inductance value for accurate circuit performance.
  • High SRF: Enables operation at higher frequencies without significant performance degradation.
  • Multilayer Construction: Ensures robust construction and reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Miniaturization: The small size enables the design of compact electronic devices.
  • Improved Signal Quality: High Q factor and tight tolerance ensure efficient signal transmission and minimal signal loss.
  • Reliable Performance: Robust construction and stable characteristics provide consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power dissipation in RF circuits.
  • Simplified Design: Stable inductance and high SRF simplify the design of matching networks and filters.

Additional Details

The CS0402-9N1J-S has an inductance value of 9.1 nH with a tolerance of ±5%. It is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range is typically -55°C to +125°C, allowing for use in a wide range of environments. The self-resonant frequency (SRF) is generally very high, allowing it to operate efficiently at the intended frequencies. These inductors are typically made with ceramic materials and utilize a multilayer construction to achieve the desired inductance value and performance characteristics.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess