EN
  • EN
  • DE

CS0402-24NG-S

Part No CS0402-24NG-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957935-CS0402-24NG-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0402-24NG-S CAD Model

Description

The CS0402-24NG-S is a multilayer ceramic chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and high performance are critical. It's commonly used in RF circuits, mobile communication devices, and other wireless applications.

Applications

  • RF circuits
  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules
  • Matching circuits

Features

  • Multilayer ceramic construction
  • Small size: 0402 (0.4 x 0.2 mm)
  • High self-resonant frequency
  • High Q value
  • Inductance: 24 nH
  • Tolerance: ±2%
  • RoHS compliant

Benefits

  • Small size allows for high-density circuit designs.
  • High self-resonant frequency ensures optimal performance in high-frequency applications.
  • High Q value minimizes losses and improves circuit efficiency.

Additional Details

The CS0402 series inductors from Chilisin are known for their excellent electrical characteristics and reliability. The CS0402-24NG-S, with its 24 nH inductance and tight ±2% tolerance, provides precise inductance values for critical RF circuits. Its miniature 0402 size makes it ideal for space-constrained applications. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The part is lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

  • Inductance: 24 nH
  • Tolerance: ±2%
  • Self-Resonant Frequency (SRF): Typically > 4 GHz
  • Q Factor: Typically > 15 at test frequency
  • DC Resistance (DCR): Low, dependent on frequency
  • Package Size: 0402 (0.4 x 0.2 mm)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess