EN
  • EN
  • DE

CS0402-13NG-S

Part No CS0402-13NG-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192441-CS0402-13NG-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0402-13NG-S CAD Model

Description

The CS0402-13NG-S is a chip inductor manufactured by Chilisin. It is designed for use in a variety of high-frequency applications, offering excellent performance and reliability in a compact size.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • Radio Frequency Identification (RFID) tags
  • High-frequency circuits

Features

  • Small 0402 case size (1.0mm x 0.5mm)
  • Inductance value of 13nH
  • High self-resonant frequency
  • Excellent Q factor
  • Tight tolerance
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Miniaturization: Its small size allows for compact circuit designs, saving valuable board space.
  • High Performance: The high Q factor ensures low losses and efficient signal transmission.
  • Reliable Operation: Designed for stable performance in demanding environments.
  • Easy Assembly: Surface mount packaging simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The CS0402-13NG-S chip inductor is constructed using a ceramic core and wound with high-quality copper wire. It features excellent solderability and resistance to soldering heat. Specific electrical characteristics include a rated current, self-resonant frequency, and DC resistance. Consult the manufacturer's datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Chilisin
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess