EN
  • EN
  • DE

CPY201209T-4R7M-NP

Part No CPY201209T-4R7M-NP
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053022-CPY201209T-4R7M-NP
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPY201209T-4R7M-NP CAD Model

Description

The CPY201209T-4R7M-NP is a power inductor manufactured by Chilisin. It's designed for use in DC-DC converters and power supply circuits where efficient energy storage and low DC resistance are essential. This inductor is characterized by its compact size, high current handling capability, and excellent saturation characteristics.

Applications

  • DC-DC Converters: Widely used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and regulate voltage levels.
  • Power Supplies: Employed in various power supply units, including those for consumer electronics, industrial equipment, and automotive applications.
  • Voltage Regulators: Integrated into voltage regulator modules (VRMs) to provide stable and efficient power delivery to microprocessors and other critical components.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage, ensuring efficient and stable LED operation.
  • Portable Devices: Suitable for battery-powered devices such as smartphones, tablets, and laptops, where size and efficiency are paramount.

Features

  • Compact Size: 2012 package (2.0 mm x 1.2 mm) allows for high-density PCB mounting.
  • High Current Handling: Designed to handle significant DC current without saturation, ensuring stable inductance under load.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency in power conversion circuits.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • Operating Temperature Range: Typically operates in a temperature range suitable for most electronic applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Efficiency: Low DCR minimizes power loss, leading to higher efficiency in power conversion applications.
  • Compact Design: Small size enables the design of compact and lightweight electronic devices.
  • Stable Performance: Shielded construction and stable inductance under load ensure reliable performance in various operating conditions.
  • Reduced EMI: Shielding helps to minimize electromagnetic interference, improving the overall system performance.
  • Simplified Design: Stable characteristics simplify the design of power supply circuits.

Additional Details

The CPY201209T-4R7M-NP has an inductance value of 4.7 μH with a tolerance of ±20%. The saturation current and Irms (RMS current) are important parameters that define the inductor's ability to handle current without significant performance degradation. It is designed for reflow soldering processes for ease of manufacturing. This inductor is constructed using ferrite core materials and a shielded structure to minimize EMI. Its typical applications involve use in switching regulators and power management circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,595+ $0.0193 $50.0835
6,290+ $0.0159 $100.0110
9,745+ $0.0154 $150.0730
13,425+ $0.0149 $200.0325
17,365+ $0.0144 $250.0560
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,030 pieces
MOQ: 2595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess