The CLH1005T-47NJ-S-NP is a wire-wound chip inductor from Chilisin. It's designed for use in high-frequency circuits and applications where a small, high-performance inductor is required. The inductor is manufactured using a ceramic core and features excellent Q-factor and self-resonant frequency.
Applications:
- RF circuits
- Mobile communication devices
- Wireless LAN
- Bluetooth modules
- Filters and matching networks
Features:
- Small size (1005 footprint).
- High Q factor.
- Excellent self-resonant frequency.
- Wire-wound construction.
- Suitable for high-frequency applications.
Benefits:
- Improved performance in RF circuits.
- Reduced component size in portable devices.
- High efficiency in filters and matching networks.
- Stable inductance over temperature.
- Reliable operation in demanding environments.
Specifications:
The CLH1005T-47NJ-S-NP has an inductance of 47nH. Specific SRF and DCR values should be obtained from the Chilisin datasheet. The 1005 designation refers to its physical dimensions in mm (1.0mm x 0.5mm). The 'S' likely indicates standard tolerance.