The CL201212T-8R2K-N is a multilayer chip inductor manufactured by Chilisin. This component is designed for high-frequency applications where impedance matching, filtering, and RF tuning are critical. The inductor's compact size and performance characteristics make it suitable for integration into modern, miniaturized electronic devices.
Applications:
- Mobile Phones
- Wireless Communication Devices
- Bluetooth Modules
- GPS Receivers
- RF Transceivers
Features:
- Small Size (2012/0805 footprint)
- High Self-Resonant Frequency
- Excellent Q Factor
- Surface Mount Technology (SMT)
- Tight Tolerance
- RoHS Compliant
Benefits:
- Enables miniaturization of electronic circuits
- Provides stable and reliable performance in high-frequency environments
- Offers efficient signal filtering and impedance matching
- Simplifies assembly and reduces manufacturing costs due to SMT
- Ensures consistent performance across different devices
- Meets environmental regulations for hazardous substances
Additional Details:
The CL201212T-8R2K-N features an inductance of 8.2 μH (microhenries). The tolerance is indicated by the 'K', typically ±10%. It is designed for surface mount assembly, which facilitates automated placement on printed circuit boards. The inductor’s high self-resonant frequency (SRF) ensures that it performs optimally in high-frequency circuits. This component is commonly used in RF filters, impedance matching networks, and tuning circuits. Its compact size and reliable performance make it ideal for use in space-constrained applications. The "N" at the end likely signifies a specific material or packaging characteristic. It is designed to be reflow soldered onto a PCB. Chilisin is known for its quality and reliability in passive components.