EN
  • EN
  • DE

2N7002DSPT

Part No 2N7002DSPT
Manufacturer Chenmko
Catalog Hard To Find
Description Dual N-Channel Enhancement MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1124226-2N7002DSPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002DSPT CAD Model

Description

The 2N7002DSPT is a small signal MOSFET transistor manufactured by Chenmko. This device is commonly used for low-power switching and amplification applications. It's a N-Channel enhancement mode transistor housed in a small SOT-363 (SC-88) package, making it suitable for high-density circuit designs.

Applications

  • Low-side switching
  • Level shifting
  • Portable equipment
  • DC-DC converters
  • Analog switches

Features

  • N-Channel enhancement mode
  • Low threshold voltage
  • Fast switching speed
  • Small SOT-363 (SC-88) package
  • RoHS compliant

Benefits

  • Reduces board space due to its small size
  • Enables efficient switching at low voltage levels
  • Improves system performance with fast switching speeds
  • Simplified gate drive requirements
  • Environmentally friendly due to RoHS compliance

Additional Details

The 2N7002DSPT operates with a gate-source voltage (Vgs) typically between 1.0V and 3.0V. The drain-source voltage (Vds) rating and continuous drain current (Id) ratings should be consulted in the datasheet for proper application. The low on-resistance (Rds(on)) minimizes power dissipation during switching. The SOT-363 package allows for efficient heat dissipation. The device is suitable for battery-powered applications due to its low power consumption. The device is constructed using high-quality materials to ensure long-term reliability. It's often used in circuits where space is a premium and efficient switching is required. It is designed to be compatible with standard pick-and-place assembly equipment. Proper handling precautions should be observed to prevent electrostatic discharge (ESD) damage. This MOSFET is a cost-effective solution for various low-power switching and amplification needs. It is commonly found in consumer electronics, industrial controls, and communication equipment.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess