Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Standard Package 25
Category Discrete Semiconductor Products
Family Transistors (BJT) - Arrays
Packaging Tube
Transistor Type 4 NPN (Quad)
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib Ic 1V @ 50mA 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 100 @ 150mA 10V
Power - Max 650mW
Frequency - Transition 200MHz
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm)
Manufacturer Device Package TO-116
Catalog NPN Transistor Arrays
Win Source Part Number 044988-MPQ2222A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPQ2222A CAD Model

Description

The Central Semiconductor Corp 044988-MPQ2222A is a NPN Transistor Arrays with a maximum power rating of 650mW. This transistor array is designed with 4 NPN (Quad) transistors that have a maximum collector current of 500mA.

  • Type: NPN Transistor Arrays
  • Maximum Power Rating: 650mW
  • Transistor Count: 4 NPN (Quad)
  • Maximum Collector Current: 500mA
  • Frequency Transition: 200MHz
  • Voltage Breakdown: 40V
  • Package Type: 14-DIP (0.300" 7.62mm)
  • Manufacturer Device Package: TO-116
  • Packaging: Tube
  • Standard Package: 25

You May Also Be Interested in

Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Panjit
DUAL NPN GENERAL PURPOSE SWITCHI
Need more? Email Us
ECAD model for MMDT4401_R1_00001
Central Semiconductor Corp
TRANS 4NPN 15V 0.5A
Need more? Email Us
ECAD model for MPQ2369
Central Semiconductor Corp
TRANS 4NPN 40V 0.5A
Need more? Email Us
ECAD model for MPQ2222A
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
ON Semiconductor
TRANS 2NPN 40V 0.2A SC88
Need more? Email Us
ECAD model for MBT3904DW1T1H
Microsemi Corporation
TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 18-Pin CDIP Tube
Need more? Email Us
ECAD model for SG2803J-883B
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Nexperia USA Inc.
TRANS 2PNP 65V 0.1A 6TSSOP
Lowest to $0.0951
ECAD model for BC856BS,135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention