Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Tube/Rail
Status Active
Transistor Polarity 2 NPN, 2 PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.4V @ 30mA, 300mA
Collector Cut-off Current(Max) 30nA (ICBO)
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 650mW
Frequency - Transition 200MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-116
Win Source Part Number 044996-MPQ6002
Ultra Librarian 3D Model Ultra Librarian MPQ6002 CAD Model

Description

The MPQ6002 is a through-hole NPN/PNP transistor array manufactured by Central Semiconductor Corp.

  • Mounting Type: Through Hole
  • Transistor Type: NPN/PNP
  • Frequency Transition: 200MHz
  • Maximum Current Collector: 500mA
  • Maximum Power Dissipation: 650mW
  • RoHS State: Compliant
  • Packaging: Tube/Rail
  • Supply and Demand Status: Active
  • Temperature Range: -65°C to 150°C (TJ)

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Diodes Incorporated
TRANS 2PNP 40V 0.6A SOT363
Lowest to $0.0664
ECAD model for MMDT4403-7-F
Central Semiconductor Corp
TRANS 4NPN 40V 0.2A
Need more? Email Us
ECAD model for MPQ3904
Diodes Incorporated
TRANS NPN/PNP 40V/60V SOT363 / Trans GP BJT NPN/PNP 40V 0.6A 200mW 6-Pin SOT-363 T/R
Lowest to $0.1078
ECAD model for MMDT2227-7-F
Central Semiconductor Corp
TRANS 4PNP 40V
Need more? Email Us
ECAD model for MPQ3762
Central Semiconductor Corp
TRANS 4PNP 60V 0.05A
Lowest to $5.2222
ECAD model for MPQ3799
Central Semiconductor Corp
TRANS 4NPN 40V 0.5A
Need more? Email Us
ECAD model for MPQ2222
Nexperia USA Inc.
TRANS 2PNP 65V 0.1A 6TSSOP
Lowest to $0.0951
ECAD model for BC856BS,135
Microsemi Corporation
TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 18-Pin CDIP Tube
Need more? Email Us
ECAD model for SG2803J-883B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1943 $67.1658
15+ $9.1851 $137.7765
22+ $8.8982 $195.7604
31+ $8.6111 $266.9441
39+ $8.3241 $324.6399
53+ $7.4629 $395.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,030 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention