Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Standard Package 25
Category Discrete Semiconductor Products
Family Transistors (BJT) - Arrays
Packaging Tube
Transistor Type 4 NPN (Quad)
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib Ic 1.6V @ 30mA 300mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 100 @ 150mA 10V
Power - Max 650mW
Frequency - Transition 200MHz
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm)
Manufacturer Device Package TO-116
Catalog NPN Transistor Arrays
Win Source Part Number 044987-MPQ2222
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPQ2222 CAD Model

Description

The Central Semiconductor Corp MPQ2222 is a transistor array that comes in a 14-DIP package. It has 4 NPN transistors and operates at a maximum power of 650mW.

  • Package: 14-DIP
  • Transistor Type: 4 NPN
  • Maximum Power: 650mW
  • Maximum Voltage for Collector Emitter Breakdown: 40V
  • Maximum Current for Collector: 500mA
  • Frequency Transition: 200MHz
  • DC Current Gain: 100 @ 150mA 10V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Lowest to $5.2782
ECAD model for PBSS4112PAN,115
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Lowest to $0.4432
ECAD model for BC856S-QX
Central Semiconductor Corp
TRANS 4PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ3906
Central Semiconductor Corp
TRANS 4NPN 40V 1A
Need more? Email Us
ECAD model for MPQ3725
Central Semiconductor Corp
TRANS 2NPN/2PNP 30V 0.5A
Lowest to $11.1943
ECAD model for MPQ6002
Central Semiconductor Corp
TRANS 4NPN 40V 0.2A
Need more? Email Us
ECAD model for MPQ3904
Central Semiconductor Corp
TRANS 4PNP 60V 0.05A
Lowest to $5.2222
ECAD model for MPQ3799
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Central Semiconductor Corp
TRANS 2NPN/2PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ6700

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention