Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Tube/Rail
Status Active
Transistor Polarity 4 PNP (Quad)
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 100μA, 1mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 10mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 60MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-116
Win Source Part Number 044993-MPQ3799
Ultra Librarian 3D Model Ultra Librarian MPQ3799 CAD Model

Description

The Central Semiconductor Corp MPQ3799 is a through-hole mounted quad PNP transistor in a TO-116 package.

  • Mounting Type: Through Hole
  • Package: TO-116
  • Maximum Current Collector: 50mA
  • Maximum Collector-Emitter Breakdown Voltage: 60V
  • Frequency Transition: 60MHz
  • Typical Gain (hFE): 250 @ 10mA and 5V
  • Maximum Power Dissipation: 500mW
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V 3A 6MPT
Lowest to $1.8278
ECAD model for MP6Z1
Nexperia USA Inc.
TRANS 2PNP 65V 0.1A 6TSSOP
Lowest to $0.0951
ECAD model for BC856BS,135
Central Semiconductor Corp
TRANS 2NPN/2PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ6700
Panjit
SOT23-6L, TRANSISTOR
Lowest to $0.0591
ECAD model for BC817DPN_R1_00001
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SC74-6 / Trans GP BJT NPN/PNP 40V 0.2A 330mW Automotive 6-Pin SC-74 T/R
Need more? Email Us
ECAD model for SMBT3904UPNE6327HTSA1
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT363
Lowest to $0.8336
ECAD model for MMDT5401-7-F
Central Semiconductor Corp
TRANS 2NPN/2PNP 30V 0.5A
Lowest to $11.1943
ECAD model for MPQ6002

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2222 $67.8886
31+ $4.2849 $132.8319
47+ $4.1511 $195.1017
65+ $4.0171 $261.1115
84+ $3.8832 $326.1888
112+ $3.4815 $389.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,990 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention