Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 25mA @ 20V
Voltage - Cutoff (VGS off) @ Id 2V @ 1nA
Max Input Capacitance 14pF @ 20V
Resistance - RDS(On) 60 Ohm
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1029678-CMPF4392 TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPF4392 TR CAD Model

Description

The Central Semiconductor Corp CMPF4392 TR is a N-channel MOSFET transistor.

  • Breakdown Voltage: 40V
  • Maximum Power Dissipation: 350mW
  • Package: SOT-23
  • Current: 25mA @ 20V
  • Resistance: 60 Ohm
  • Category: Discrete Semiconductor Products
  • Temperature Range: -65°C to 150°C (TJ)
  • Maximum Input Capacitance: 14pF @ 20V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
Calogic, LLC
N-Channel JFET Switch
Need more? Email Us
ECAD model for SST112
Central Semiconductor Corp
N-CHANNEL JFET
Need more? Email Us
ECAD model for CMPF4393
Calogic, LLC
N-Channel JFET Switch
Need more? Email Us
ECAD model for SST111
ON Semiconductor
TRANS GP JFET N-CH 25V TO-92 / JFET N-Channel 25 V 310 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for J110RLRA
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM3742-30SL-341
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $3.1915
ECAD model for JFE150DCKR
Vishay
N-Channel JFETs
Need more? Email Us
ECAD model for SST4416-T1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention