Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259719-SST111
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST111 CAD Model

Description

The SST111 is a N-channel JFET transistor manufactured by Calogic, LLC.

  • Applications: Low noise amplifiers, high input impedance amplifiers, and sample-and-hold circuits
  • Maximum Drain-Source Voltage: 35V
  • Maximum Gate-Source Voltage: 35V
  • On-Resistance: 25 ohms
  • Maximum Drain Current: 500mA

You May Also Be Interested in

Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Calogic, LLC
N-Channel JFET Switch
Need more? Email Us
ECAD model for SST111
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $3.1915
ECAD model for JFE150DCKR
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 14A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-16UL
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
Calogic, LLC
N-Channel JFET Switch
Need more? Email Us
ECAD model for SST112
Toshiba Semiconductor and Storage
General Purpose and Impedance Converter and Condenser Microphone Applications
Lowest to $0.2246
ECAD model for 2SK879-GR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention