EN
  • EN
  • DE

SST4416-T1

Part No SST4416-T1
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description N-Channel JFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259977-SST4416-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST4416-T1 CAD Model

Description

The SST4416-T1 is a small signal N-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It is designed for low-noise amplification and switching applications. The 'SST' prefix indicates a small signal transistor, and the '-T1' suffix typically denotes a specific tape and reel packaging option. The '4416' part of the name indicates the electrical characteristics, which the datasheet must be checked for, and likely corresponds to a specific range of voltage/current/on-resistance values.

Applications

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits for sensitive signal amplification.
  • Audio Amplifiers: Employed in audio amplifier stages for high-fidelity signal processing.
  • Analog Switches: Used as analog switches for signal routing and selection.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Voltage-Controlled Resistors: Useful in applications where a voltage-controlled resistance is needed.

Features

  • Low Noise Figure: Minimizes noise contribution to the signal, ensuring high signal-to-noise ratio.
  • High Input Impedance: Provides minimal loading on the signal source.
  • High Gain: Amplifies the signal with minimal distortion.
  • Fast Switching Speed: Enables high-speed switching in analog switch applications.
  • Small Signal Operation: Designed for small signal amplification and switching.
  • Excellent Linearity: Provides linear amplification over a wide range of input signals.

Benefits

  • Improved Signal Quality: Low noise figure ensures high signal-to-noise ratio.
  • Minimal Signal Loading: High input impedance minimizes loading on the signal source.
  • Enhanced Amplification: High gain provides significant signal amplification.
  • Fast Switching: Enables high-speed switching applications.
  • Compact Design: Small package size allows for compact circuit designs.
  • Precise Control: Allows for precise control of signal amplification and switching.

The SST4416-T1 is typically available in a small surface-mount SOT-23 or similar package. It is designed to operate within a specific voltage and current range. Consult the datasheet for detailed electrical characteristics, noise figure specifications, and recommended biasing conditions. The datasheet will provide key parameters such as gate-source cutoff voltage and transconductance.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess